Panasonic Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF5100V

Description
RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0455 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0455
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0455
RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8028 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8028
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8028
RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0455
Product Name Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers