Panasonic Resistor, 49R9, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF49R9V

Description
RESISTOR, 49R9, 0.125W, THICK FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 49R9, 0.125W, THICK FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 49R9, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3164 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 49R9, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3164
Resistor, 49R9, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3164
RESISTOR, 49R9, 0.125W, THICK FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 49R9, 0.125W, THICK FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, 49R9, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 49R9, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8024
Resistor, 49R9, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8024
RESISTOR, 49R9, 0.125W, THICK FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 49R9, 0.125W, THICK FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3164
Product Name Resistor, 49R9, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details