Panasonic Resistor, 48K7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF4872V

Description
RESISTOR, 48K7, 0.125W, THICK FILM, 0603; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 48K7, 0.125W, THICK FILM, 0603; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 48K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0451 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 48K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0451
Resistor, 48K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0451
RESISTOR, 48K7, 0.125W, THICK FILM, 0603; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 48K7, 0.125W, THICK FILM, 0603; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 48K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0452 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 48K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0452
Resistor, 48K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0452
RESISTOR, 48K7, 0.125W, THICK FILM, 0603; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 48K7, 0.125W, THICK FILM, 0603; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0451
Product Name Resistor, 48K7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 48700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers