Panasonic Resistor, 4K87, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF4871V

Description
RESISTOR, 4K87, 0.125W, THICK FILM, 0603; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K87, 0.125W, THICK FILM, 0603; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K87, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0450 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K87, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0450
Resistor, 4K87, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0450
RESISTOR, 4K87, 0.125W, THICK FILM, 0603; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K87, 0.125W, THICK FILM, 0603; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K87, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8023 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K87, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8023
Resistor, 4K87, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8023
RESISTOR, 4K87, 0.125W, THICK FILM, 0603; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K87, 0.125W, THICK FILM, 0603; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0450
Product Name Resistor, 4K87, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers