Panasonic Resistor, 47R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF47R0V

Description
RESISTOR, 47R, 0.125W, THICK FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 47R, 0.125W, THICK FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 47R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3159 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3159
Resistor, 47R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3159
RESISTOR, 47R, 0.125W, THICK FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 47R, 0.125W, THICK FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistor, 47R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8013 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8013
Resistor, 47R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8013
RESISTOR, 47R, 0.125W, THICK FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 47R, 0.125W, THICK FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3159
Product Name Resistor, 47R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 47 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers