Panasonic Resistor, 4K7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF4701V

Description
RESISTOR, 4K7, 0.125W, THICK FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K7, 0.125W, THICK FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3161
Resistor, 4K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3161
RESISTOR, 4K7, 0.125W, THICK FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K7, 0.125W, THICK FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8016 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8016
Resistor, 4K7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8016
RESISTOR, 4K7, 0.125W, THICK FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K7, 0.125W, THICK FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3161
Product Name Resistor, 4K7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details