Panasonic Resistor, 4K64, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF4641V

Description
RESISTOR, 4K64, 0.125W, THICK FILM, 0603; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K64, 0.125W, THICK FILM, 0603; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K64, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8011 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K64, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8011
Resistor, 4K64, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8011
RESISTOR, 4K64, 0.125W, THICK FILM, 0603; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K64, 0.125W, THICK FILM, 0603; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K64, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0444 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K64, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0444
Resistor, 4K64, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0444
RESISTOR, 4K64, 0.125W, THICK FILM, 0603; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K64, 0.125W, THICK FILM, 0603; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8011
Product Name Resistor, 4K64, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers