Panasonic Resistor, 45R3, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF45R3V

Description
RESISTOR, 45R3, 0.125W, THICK FILM, 0603; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 45R3, 0.125W, THICK FILM, 0603; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 45R3, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8005 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 45R3, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8005
Resistor, 45R3, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8005
RESISTOR, 45R3, 0.125W, THICK FILM, 0603; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 45R3, 0.125W, THICK FILM, 0603; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 45R3, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0440 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 45R3, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0440
Resistor, 45R3, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0440
RESISTOR, 45R3, 0.125W, THICK FILM, 0603; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 45R3, 0.125W, THICK FILM, 0603; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8005
Product Name Resistor, 45R3, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details