Panasonic Resistor, 453R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF4530V

Description
RESISTOR, 453R, 0.125W, THICK FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 453R, 0.125W, THICK FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 453R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 453R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0441
Resistor, 453R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0441
RESISTOR, 453R, 0.125W, THICK FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 453R, 0.125W, THICK FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 453R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3156 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 453R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3156
Resistor, 453R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3156
RESISTOR, 453R, 0.125W, THICK FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 453R, 0.125W, THICK FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0441
Product Name Resistor, 453R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details