Panasonic Resistor, 44K2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF4422V

Description
RESISTOR, 44K2, 0.125W, THICK FILM, 0603; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 44K2, 0.125W, THICK FILM, 0603; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 44K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3155 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 44K2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3155
Resistor, 44K2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3155
RESISTOR, 44K2, 0.125W, THICK FILM, 0603; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 44K2, 0.125W, THICK FILM, 0603; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 44K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8004 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 44K2, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8004
Resistor, 44K2, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8004
RESISTOR, 44K2, 0.125W, THICK FILM, 0603; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 44K2, 0.125W, THICK FILM, 0603; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3155
Product Name Resistor, 44K2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 44200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details