Panasonic Resistor, 430R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF4300V

Description
RESISTOR, 430R, 0.125W, THICK FILM, 0603; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 430R, 0.125W, THICK FILM, 0603; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 430R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7997 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 430R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7997
Resistor, 430R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7997
RESISTOR, 430R, 0.125W, THICK FILM, 0603; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 430R, 0.125W, THICK FILM, 0603; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 430R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3150 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 430R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3150
Resistor, 430R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3150
RESISTOR, 430R, 0.125W, THICK FILM, 0603; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 430R, 0.125W, THICK FILM, 0603; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7997
Product Name Resistor, 430R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details