Panasonic Resistor, 4K22, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF4221V

Description
RESISTOR, 4K22, 0.125W, THICK FILM, 0603; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K22, 0.125W, THICK FILM, 0603; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K22, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3146 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K22, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3146
Resistor, 4K22, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3146
RESISTOR, 4K22, 0.125W, THICK FILM, 0603; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K22, 0.125W, THICK FILM, 0603; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K22, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3147 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K22, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3147
Resistor, 4K22, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3147
RESISTOR, 4K22, 0.125W, THICK FILM, 0603; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K22, 0.125W, THICK FILM, 0603; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3146
Product Name Resistor, 4K22, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details