Panasonic Resistor, 422R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF4220V

Description
RESISTOR, 422R, 0.125W, THICK FILM, 0603; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 422R, 0.125W, THICK FILM, 0603; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 422R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3145 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 422R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3145
Resistor, 422R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3145
RESISTOR, 422R, 0.125W, THICK FILM, 0603; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 422R, 0.125W, THICK FILM, 0603; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 422R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7995 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 422R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7995
Resistor, 422R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7995
RESISTOR, 422R, 0.125W, THICK FILM, 0603; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 422R, 0.125W, THICK FILM, 0603; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3145
Product Name Resistor, 422R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details