Panasonic Resistor, 40K2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF4022V

Description
RESISTOR, 40K2, 0.125W, THICK FILM, 0603; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 40K2, 0.125W, THICK FILM, 0603; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 40K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7989 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 40K2, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7989
Resistor, 40K2, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7989
RESISTOR, 40K2, 0.125W, THICK FILM, 0603; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 40K2, 0.125W, THICK FILM, 0603; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 40K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0427 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 40K2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0427
Resistor, 40K2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0427
RESISTOR, 40K2, 0.125W, THICK FILM, 0603; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 40K2, 0.125W, THICK FILM, 0603; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7989
Product Name Resistor, 40K2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details