Panasonic Resistor, 39R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF39R0V

Description
RESISTOR, 39R, 0.125W, THICK FILM, 0603; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 39R, 0.125W, THICK FILM, 0603; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 39R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7982 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7982
Resistor, 39R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7982
RESISTOR, 39R, 0.125W, THICK FILM, 0603; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 39R, 0.125W, THICK FILM, 0603; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 39R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3131 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3131
Resistor, 39R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3131
RESISTOR, 39R, 0.125W, THICK FILM, 0603; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 39R, 0.125W, THICK FILM, 0603; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7982
Product Name Resistor, 39R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 39 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details