Panasonic Resistor, 3K9, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3901V

Description
RESISTOR, 3K9, 0.125W, THICK FILM, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K9, 0.125W, THICK FILM, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7986 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K9, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7986
Resistor, 3K9, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7986
RESISTOR, 3K9, 0.125W, THICK FILM, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K9, 0.125W, THICK FILM, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7985 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K9, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7985
Resistor, 3K9, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7985
RESISTOR, 3K9, 0.125W, THICK FILM, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K9, 0.125W, THICK FILM, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7986
Product Name Resistor, 3K9, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers