Panasonic Resistor, 37K4, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3742V

Description
RESISTOR, 37K4, 0.125W, THICK FILM, 0603; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 37K4, 0.125W, THICK FILM, 0603; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 37K4, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3128 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 37K4, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3128
Resistor, 37K4, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3128
RESISTOR, 37K4, 0.125W, THICK FILM, 0603; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 37K4, 0.125W, THICK FILM, 0603; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 37K4, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7978 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 37K4, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7978
Resistor, 37K4, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7978
RESISTOR, 37K4, 0.125W, THICK FILM, 0603; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 37K4, 0.125W, THICK FILM, 0603; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3128
Product Name Resistor, 37K4, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 37400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details