Panasonic Resistor, 3K65, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3651V

Description
RESISTOR, 3K65, 0.125W, THICK FILM, 0603; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K65, 0.125W, THICK FILM, 0603; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K65, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0415 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K65, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0415
Resistor, 3K65, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0415
RESISTOR, 3K65, 0.125W, THICK FILM, 0603; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K65, 0.125W, THICK FILM, 0603; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K65, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K65, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0416
Resistor, 3K65, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0416
RESISTOR, 3K65, 0.125W, THICK FILM, 0603; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K65, 0.125W, THICK FILM, 0603; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0415
Product Name Resistor, 3K65, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details