Panasonic Resistor, 36K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3602V

Description
RESISTOR, 36K, 0.125W, THICK FILM, 0603; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 36K, 0.125W, THICK FILM, 0603; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 36K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7974 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 36K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7974
Resistor, 36K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7974
RESISTOR, 36K, 0.125W, THICK FILM, 0603; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 36K, 0.125W, THICK FILM, 0603; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 36K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3125 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 36K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3125
Resistor, 36K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3125
RESISTOR, 36K, 0.125W, THICK FILM, 0603; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 36K, 0.125W, THICK FILM, 0603; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7974
Product Name Resistor, 36K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 36000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers