Panasonic Resistor, 3K6, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3601V

Description
RESISTOR, 3K6, 0.125W, THICK FILM, 0603; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K6, 0.125W, THICK FILM, 0603; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7973 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K6, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7973
Resistor, 3K6, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7973
RESISTOR, 3K6, 0.125W, THICK FILM, 0603; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K6, 0.125W, THICK FILM, 0603; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7972 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K6, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7972
Resistor, 3K6, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7972
RESISTOR, 3K6, 0.125W, THICK FILM, 0603; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K6, 0.125W, THICK FILM, 0603; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7973
Product Name Resistor, 3K6, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details