Panasonic Resistor, 360R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3600V

Description
RESISTOR, 360R, 0.125W, THICK FILM, 0603; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 360R, 0.125W, THICK FILM, 0603; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 360R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3124 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 360R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3124
Resistor, 360R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3124
RESISTOR, 360R, 0.125W, THICK FILM, 0603; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 360R, 0.125W, THICK FILM, 0603; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 360R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0413 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 360R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0413
Resistor, 360R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0413
RESISTOR, 360R, 0.125W, THICK FILM, 0603; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 360R, 0.125W, THICK FILM, 0603; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3124
Product Name Resistor, 360R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details