Panasonic Resistor, 35R7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF35R7V

Description
RESISTOR, 35R7, 0.125W, THICK FILM, 0603; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 35R7, 0.125W, THICK FILM, 0603; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 35R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3122 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 35R7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3122
Resistor, 35R7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3122
RESISTOR, 35R7, 0.125W, THICK FILM, 0603; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 35R7, 0.125W, THICK FILM, 0603; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 35R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7967 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 35R7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7967
Resistor, 35R7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7967
RESISTOR, 35R7, 0.125W, THICK FILM, 0603; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 35R7, 0.125W, THICK FILM, 0603; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3122
Product Name Resistor, 35R7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details