Panasonic Resistor, 35K7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3572V

Description
RESISTOR, 35K7, 0.125W, THICK FILM, 0603; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 35K7, 0.125W, THICK FILM, 0603; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 35K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0409 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 35K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0409
Resistor, 35K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0409
RESISTOR, 35K7, 0.125W, THICK FILM, 0603; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 35K7, 0.125W, THICK FILM, 0603; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 35K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0408 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 35K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0408
Resistor, 35K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0408
RESISTOR, 35K7, 0.125W, THICK FILM, 0603; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 35K7, 0.125W, THICK FILM, 0603; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0409
Product Name Resistor, 35K7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 35700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details