Panasonic Resistor, 34R8, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF34R8V

Description
RESISTOR, 34R8, 0.125W, THICK FILM, 0603; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 34R8, 0.125W, THICK FILM, 0603; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 34R8, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7963 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34R8, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7963
Resistor, 34R8, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7963
RESISTOR, 34R8, 0.125W, THICK FILM, 0603; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 34R8, 0.125W, THICK FILM, 0603; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 34R8, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0405 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34R8, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0405
Resistor, 34R8, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0405
RESISTOR, 34R8, 0.125W, THICK FILM, 0603; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 34R8, 0.125W, THICK FILM, 0603; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7963
Product Name Resistor, 34R8, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers