Panasonic Resistor, 34K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3402V

Description
RESISTOR, 34K, 0.125W, THICK FILM, 0603; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 34K, 0.125W, THICK FILM, 0603; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 34K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7966 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7966
Resistor, 34K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7966
RESISTOR, 34K, 0.125W, THICK FILM, 0603; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 34K, 0.125W, THICK FILM, 0603; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 34K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3117 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3117
Resistor, 34K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3117
RESISTOR, 34K, 0.125W, THICK FILM, 0603; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 34K, 0.125W, THICK FILM, 0603; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7966
Product Name Resistor, 34K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 34000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers