Panasonic Resistor, 3K4, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3401V

Description
RESISTOR, 3K4, 0.125W, THICK FILM, 0603; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K4, 0.125W, THICK FILM, 0603; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K4, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3115 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K4, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3115
Resistor, 3K4, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3115
RESISTOR, 3K4, 0.125W, THICK FILM, 0603; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K4, 0.125W, THICK FILM, 0603; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K4, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3116 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K4, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3116
Resistor, 3K4, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3116
RESISTOR, 3K4, 0.125W, THICK FILM, 0603; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K4, 0.125W, THICK FILM, 0603; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3115
Product Name Resistor, 3K4, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers