Panasonic Chip Resistor - Surface Mount ERJ-H3EF33R0V

Description
RES 33 OHM 1% 1/8W 0603
Datasheet
Description
RES 33 OHM 1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3EF33R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3EF33R0V
Chip Resistor - Surface Mount ERJ-H3EF33R0V
RES 33 OHM 1% 1/8W 0603

RES 33 OHM 1% 1/8W 0603

Supplier's Site Datasheet
Resistor, 33R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3109 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3109
Resistor, 33R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3109
RESISTOR, 33R, 0.125W, THICK FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 33R, 0.125W, THICK FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 33R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3108 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3108
Resistor, 33R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3108
RESISTOR, 33R, 0.125W, THICK FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 33R, 0.125W, THICK FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3EF33R0V 29AJ3109
Product Name Chip Resistor - Surface Mount Resistor, 33R, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567481 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers