Panasonic Resistor, 33K2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3322V

Description
RESISTOR, 33K2, 0.125W, THICK FILM, 0603; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 33K2, 0.125W, THICK FILM, 0603; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 33K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33K2, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7961
Resistor, 33K2, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7961
RESISTOR, 33K2, 0.125W, THICK FILM, 0603; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33K2, 0.125W, THICK FILM, 0603; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 33K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33K2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3113
Resistor, 33K2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3113
RESISTOR, 33K2, 0.125W, THICK FILM, 0603; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33K2, 0.125W, THICK FILM, 0603; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7961
Product Name Resistor, 33K2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 33200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details