Panasonic Resistor, 3K32, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3321V

Description
RESISTOR, 3K32, 0.125W, THICK FILM, 0603; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K32, 0.125W, THICK FILM, 0603; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K32, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0404 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K32, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0404
Resistor, 3K32, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0404
RESISTOR, 3K32, 0.125W, THICK FILM, 0603; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K32, 0.125W, THICK FILM, 0603; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K32, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3112 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K32, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3112
Resistor, 3K32, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3112
RESISTOR, 3K32, 0.125W, THICK FILM, 0603; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K32, 0.125W, THICK FILM, 0603; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0404
Product Name Resistor, 3K32, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers