Panasonic Resistor, 3K3, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3301V

Description
RESISTOR, 3K3, 0.125W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K3, 0.125W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0402 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K3, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0402
Resistor, 3K3, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0402
RESISTOR, 3K3, 0.125W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K3, 0.125W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, 3K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7959 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K3, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7959
Resistor, 3K3, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7959
RESISTOR, 3K3, 0.125W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K3, 0.125W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0402
Product Name Resistor, 3K3, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers