Panasonic Resistor, 32R4, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF32R4V

Description
RESISTOR, 32R4, 0.125W, THICK FILM, 0603; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 32R4, 0.125W, THICK FILM, 0603; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 32R4, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 32R4, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0397
Resistor, 32R4, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0397
RESISTOR, 32R4, 0.125W, THICK FILM, 0603; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 32R4, 0.125W, THICK FILM, 0603; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 32R4, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7954 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 32R4, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7954
Resistor, 32R4, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7954
RESISTOR, 32R4, 0.125W, THICK FILM, 0603; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 32R4, 0.125W, THICK FILM, 0603; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0397
Product Name Resistor, 32R4, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details