Panasonic Resistor, 3K24, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3241V

Description
RESISTOR, 3K24, 0.125W, THICK FILM, 0603; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K24, 0.125W, THICK FILM, 0603; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K24, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0398 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K24, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0398
Resistor, 3K24, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0398
RESISTOR, 3K24, 0.125W, THICK FILM, 0603; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K24, 0.125W, THICK FILM, 0603; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K24, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3107 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K24, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3107
Resistor, 3K24, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3107
RESISTOR, 3K24, 0.125W, THICK FILM, 0603; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K24, 0.125W, THICK FILM, 0603; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0398
Product Name Resistor, 3K24, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details