Panasonic Resistor, 31R6, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF31R6V

Description
RESISTOR, 31R6, 0.125W, THICK FILM, 0603; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 31R6, 0.125W, THICK FILM, 0603; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 31R6, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0396 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 31R6, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0396
Resistor, 31R6, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0396
RESISTOR, 31R6, 0.125W, THICK FILM, 0603; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 31R6, 0.125W, THICK FILM, 0603; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 31R6, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7950 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 31R6, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7950
Resistor, 31R6, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7950
RESISTOR, 31R6, 0.125W, THICK FILM, 0603; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 31R6, 0.125W, THICK FILM, 0603; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0396
Product Name Resistor, 31R6, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers