Panasonic Resistor, 316R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3160V

Description
RESISTOR, 316R, 0.125W, THICK FILM, 0603; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 316R, 0.125W, THICK FILM, 0603; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 316R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7952 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 316R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7952
Resistor, 316R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7952
RESISTOR, 316R, 0.125W, THICK FILM, 0603; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 316R, 0.125W, THICK FILM, 0603; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 316R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7951 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 316R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7951
Resistor, 316R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7951
RESISTOR, 316R, 0.125W, THICK FILM, 0603; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 316R, 0.125W, THICK FILM, 0603; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7952
Product Name Resistor, 316R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details