Panasonic Resistor, 30R9, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF30R9V

Description
RESISTOR, 30R9, 0.125W, THICK FILM, 0603; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 30R9, 0.125W, THICK FILM, 0603; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 30R9, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0393 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R9, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0393
Resistor, 30R9, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0393
RESISTOR, 30R9, 0.125W, THICK FILM, 0603; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 30R9, 0.125W, THICK FILM, 0603; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 30R9, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0392 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R9, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0392
Resistor, 30R9, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0392
RESISTOR, 30R9, 0.125W, THICK FILM, 0603; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 30R9, 0.125W, THICK FILM, 0603; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0393
Product Name Resistor, 30R9, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details