Panasonic Resistor, 30R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF30R0V

Description
RESISTOR, 30R, 0.125W, THICK FILM, 0603; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 30R, 0.125W, THICK FILM, 0603; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 30R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0391 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0391
Resistor, 30R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0391
RESISTOR, 30R, 0.125W, THICK FILM, 0603; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 30R, 0.125W, THICK FILM, 0603; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 30R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7939 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7939
Resistor, 30R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7939
RESISTOR, 30R, 0.125W, THICK FILM, 0603; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 30R, 0.125W, THICK FILM, 0603; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0391
Product Name Resistor, 30R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details