Panasonic Resistor, 300K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3003V

Description
RESISTOR, 300K, 0.125W, THICK FILM, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 300K, 0.125W, THICK FILM, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 300K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3098 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3098
Resistor, 300K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3098
RESISTOR, 300K, 0.125W, THICK FILM, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 300K, 0.125W, THICK FILM, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 300K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7943 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7943
Resistor, 300K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7943
RESISTOR, 300K, 0.125W, THICK FILM, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 300K, 0.125W, THICK FILM, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3098
Product Name Resistor, 300K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details