Panasonic Resistor, 30K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3002V

Description
RESISTOR, 30K, 0.125W, THICK FILM, 0603; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 30K, 0.125W, THICK FILM, 0603; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 30K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3097 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3097
Resistor, 30K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3097
RESISTOR, 30K, 0.125W, THICK FILM, 0603; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 30K, 0.125W, THICK FILM, 0603; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 30K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7942 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7942
Resistor, 30K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7942
RESISTOR, 30K, 0.125W, THICK FILM, 0603; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 30K, 0.125W, THICK FILM, 0603; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3097
Product Name Resistor, 30K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers