Panasonic Resistor, 28R7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF28R7V

Description
RESISTOR, 28R7, 0.125W, THICK FILM, 0603; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 28R7, 0.125W, THICK FILM, 0603; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 28R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0379 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28R7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0379
Resistor, 28R7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0379
RESISTOR, 28R7, 0.125W, THICK FILM, 0603; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28R7, 0.125W, THICK FILM, 0603; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 28R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0380 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28R7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0380
Resistor, 28R7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0380
RESISTOR, 28R7, 0.125W, THICK FILM, 0603; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28R7, 0.125W, THICK FILM, 0603; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0379
Product Name Resistor, 28R7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details