Panasonic Resistor, 28K7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2872V

Description
RESISTOR, 28K7, 0.125W, THICK FILM, 0603; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 28K7, 0.125W, THICK FILM, 0603; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 28K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0385 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0385
Resistor, 28K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0385
RESISTOR, 28K7, 0.125W, THICK FILM, 0603; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28K7, 0.125W, THICK FILM, 0603; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 28K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3089 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3089
Resistor, 28K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3089
RESISTOR, 28K7, 0.125W, THICK FILM, 0603; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28K7, 0.125W, THICK FILM, 0603; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0385
Product Name Resistor, 28K7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 28700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers