Panasonic Resistor, 280K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2803V

Description
RESISTOR, 280K, 0.125W, THICK FILM, 0603; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 280K, 0.125W, THICK FILM, 0603; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 280K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0384 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 280K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0384
Resistor, 280K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0384
RESISTOR, 280K, 0.125W, THICK FILM, 0603; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 280K, 0.125W, THICK FILM, 0603; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 280K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3086 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 280K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3086
Resistor, 280K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3086
RESISTOR, 280K, 0.125W, THICK FILM, 0603; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 280K, 0.125W, THICK FILM, 0603; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0384
Product Name Resistor, 280K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 280000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details