Panasonic Resistor, 27R4, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF27R4V

Description
RESISTOR, 27R4, 0.125W, THICK FILM, 0603; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 27R4, 0.125W, THICK FILM, 0603; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 27R4, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3078 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27R4, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3078
Resistor, 27R4, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3078
RESISTOR, 27R4, 0.125W, THICK FILM, 0603; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 27R4, 0.125W, THICK FILM, 0603; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 27R4, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7925 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27R4, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7925
Resistor, 27R4, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7925
RESISTOR, 27R4, 0.125W, THICK FILM, 0603; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 27R4, 0.125W, THICK FILM, 0603; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3078
Product Name Resistor, 27R4, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details