Panasonic Resistor, 270K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2703V

Description
RESISTOR, 270K, 0.125W, THICK FILM, 0603; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 270K, 0.125W, THICK FILM, 0603; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 270K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3082 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 270K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3082
Resistor, 270K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3082
RESISTOR, 270K, 0.125W, THICK FILM, 0603; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 270K, 0.125W, THICK FILM, 0603; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, 270K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0373 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 270K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0373
Resistor, 270K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0373
RESISTOR, 270K, 0.125W, THICK FILM, 0603; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 270K, 0.125W, THICK FILM, 0603; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3082
Product Name Resistor, 270K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 270000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers