Panasonic Resistor, 26R7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF26R7V

Description
RESISTOR, 26R7, 0.125W, THICK FILM, 0603; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 26R7, 0.125W, THICK FILM, 0603; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 26R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0366 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26R7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0366
Resistor, 26R7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0366
RESISTOR, 26R7, 0.125W, THICK FILM, 0603; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26R7, 0.125W, THICK FILM, 0603; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, 26R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0367 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26R7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0367
Resistor, 26R7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0367
RESISTOR, 26R7, 0.125W, THICK FILM, 0603; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26R7, 0.125W, THICK FILM, 0603; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0366
Product Name Resistor, 26R7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details