Panasonic Resistor, 2K67, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2671V

Description
RESISTOR, 2K67, 0.125W, THICK FILM, 0603; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K67, 0.125W, THICK FILM, 0603; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K67, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0370 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K67, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0370
Resistor, 2K67, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0370
RESISTOR, 2K67, 0.125W, THICK FILM, 0603; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K67, 0.125W, THICK FILM, 0603; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K67, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3075 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K67, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3075
Resistor, 2K67, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3075
RESISTOR, 2K67, 0.125W, THICK FILM, 0603; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K67, 0.125W, THICK FILM, 0603; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0370
Product Name Resistor, 2K67, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2670 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details