Panasonic Resistor, 261K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2613V

Description
RESISTOR, 261K, 0.125W, THICK FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 261K, 0.125W, THICK FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 261K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 261K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7919
Resistor, 261K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7919
RESISTOR, 261K, 0.125W, THICK FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 261K, 0.125W, THICK FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 261K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3074 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 261K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3074
Resistor, 261K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3074
RESISTOR, 261K, 0.125W, THICK FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 261K, 0.125W, THICK FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7919
Product Name Resistor, 261K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 261000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers