Panasonic Resistor, 2K61, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2611V

Description
RESISTOR, 2K61, 0.125W, THICK FILM, 0603; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K61, 0.125W, THICK FILM, 0603; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K61, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3072 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K61, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3072
Resistor, 2K61, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3072
RESISTOR, 2K61, 0.125W, THICK FILM, 0603; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K61, 0.125W, THICK FILM, 0603; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K61, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3071 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K61, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3071
Resistor, 2K61, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3071
RESISTOR, 2K61, 0.125W, THICK FILM, 0603; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K61, 0.125W, THICK FILM, 0603; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3072
Product Name Resistor, 2K61, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details