Panasonic Resistor, 261R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2610V

Description
RESISTOR, 261R, 0.125W, THICK FILM, 0603; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 261R, 0.125W, THICK FILM, 0603; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 261R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0368 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 261R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0368
Resistor, 261R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0368
RESISTOR, 261R, 0.125W, THICK FILM, 0603; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 261R, 0.125W, THICK FILM, 0603; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 261R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0369 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 261R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0369
Resistor, 261R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0369
RESISTOR, 261R, 0.125W, THICK FILM, 0603; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 261R, 0.125W, THICK FILM, 0603; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0368
Product Name Resistor, 261R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details