Panasonic Resistor, 24K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2402V

Description
RESISTOR, 24K, 0.125W, THICK FILM, 0603; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 24K, 0.125W, THICK FILM, 0603; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 24K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0358
Resistor, 24K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0358
RESISTOR, 24K, 0.125W, THICK FILM, 0603; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 24K, 0.125W, THICK FILM, 0603; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 24K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3060 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3060
Resistor, 24K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3060
RESISTOR, 24K, 0.125W, THICK FILM, 0603; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 24K, 0.125W, THICK FILM, 0603; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0358
Product Name Resistor, 24K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details