Panasonic Resistor, 240R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2400V

Description
RESISTOR, 240R, 0.125W, THICK FILM, 0603; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 240R, 0.125W, THICK FILM, 0603; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 240R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7902 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 240R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7902
Resistor, 240R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7902
RESISTOR, 240R, 0.125W, THICK FILM, 0603; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 240R, 0.125W, THICK FILM, 0603; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 240R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7903 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 240R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7903
Resistor, 240R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7903
RESISTOR, 240R, 0.125W, THICK FILM, 0603; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 240R, 0.125W, THICK FILM, 0603; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7902
Product Name Resistor, 240R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers